注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8772.543278
10
¥8484.084409
25
¥8425.108649
50
¥8366.542844
100
¥8194.459204
500
¥7608.597216
806-021-NF10-1S2F详情
Glenair 806-021-NF10-1S2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Material connector insert
Thermoplastic
Diameter plug-in contact
2.5
Material of contact surface
Silver
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.5 - 1.5
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 1.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
深度
34
宽度
50.4
高度
33.9
806-021-NF10-1S2F拓展信息







哦! 它是空的。