806-021-NF11-14P1B详情
Glenair 806-021-NF11-14P1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
14 - 18
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-021-NF11-14P1B拓展信息








哦! 它是空的。