806-021-NF28-3SC详情
Glenair 806-021-NF28-3SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.64
Operating Temp Range
-75C to 150C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
3.2
Inside Diameter Before Shrinking
6.4
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
806-021-NF28-3SC拓展信息








哦! 它是空的。