注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8366.915313
10
¥8091.794305
25
¥8035.545486
50
¥7979.687672
100
¥7815.560893
500
¥7256.7882
806-021-NF8-1S1D详情
Glenair 806-021-NF8-1S1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-25 - 55
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Rated control supply voltage at DC
10 - 30
Indication
Digital
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-021-NF8-1S1D拓展信息







哦! 它是空的。