注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8900.077209
10
¥8607.424765
25
¥8547.591622
50
¥8488.174403
100
¥8313.589035
500
¥7719.209876
806-021-NF8-3PB详情
Glenair 806-021-NF8-3PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 9
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
90°-elbow
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-021-NF8-3PB拓展信息







哦! 它是空的。