注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7476.594387
10
¥7053.390929
100
¥6654.142384
500
¥6277.492817
1000
¥5922.163039
806-021-NF8-7S2C详情
Glenair 806-021-NF8-7S2C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-021-NF8-7S2C拓展信息







哦! 它是空的。