806-021-Z18-1SB详情
Glenair 806-021-Z18-1SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
可调节性
not adjustable
806-021-Z18-1SB拓展信息








哦! 它是空的。