806-022-ME14-7P1TC详情
Glenair 806-022-ME14-7P1TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 Hz
806-022-ME14-7P1TC拓展信息








哦! 它是空的。