806-022-ME16-42F2TE详情
Glenair 806-022-ME16-42F2TE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 50
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
频率
50 - 60
806-022-ME16-42F2TE拓展信息








哦! 它是空的。