806-022-ME22-13FTC详情
Glenair 806-022-ME22-13FTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
24
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
24
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
11
Rated operation power at AC-4, 400 V
11
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-ME22-13FTC拓展信息








哦! 它是空的。