806-022-ME24-8F2TB详情
Glenair 806-022-ME24-8F2TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
深度
23.3
宽度
10
高度
28.1
长度
28
806-022-ME24-8F2TB拓展信息








哦! 它是空的。