806-022-ME7-3SCB详情
Glenair 806-022-ME7-3SCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
2
Number of normally closed contacts as main contact
0
Voltage type for actuating
DC
Number of normally open contacts as main contact
2
Modular version
有
Number of auxiliary contacts as normally open contact
2
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-ME7-3SCB拓展信息








哦! 它是空的。