806-022-ME8-7P1TE详情
Glenair 806-022-ME8-7P1TE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
10 - 14
With locknut
无
Thread type
None
With strain relief
无
Wrench width
25
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
90°-elbow
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-ME8-7P1TE拓展信息








哦! 它是空的。