806-022-MT10-8FCF详情
Glenair 806-022-MT10-8FCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 600
Material core insulation
Other
Outer diameter approx.
11.1
Nominal cross section conductor
25
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-MT10-8FCF拓展信息








哦! 它是空的。