806-022-MT12-15ECC详情
Glenair 806-022-MT12-15ECC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-MT12-15ECC拓展信息








哦! 它是空的。