806-022-MT16-4F1CD详情
Glenair 806-022-MT16-4F1CD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Degree of protection (IP)
IP67
Nominal diameter
10
Model
Closed
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-MT16-4F1CD拓展信息
806-022-MT16-4F1CD详情
Glenair 806-022-MT16-4F1CD重要参数规格及、参数值,及相似型号如下:
材料
Rubber
Degree of protection (IP)
IP67
Nominal diameter
10
Model
Closed
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-MT16-4F1CD拓展信息