806-022-MT20-110F1CF详情
Glenair 806-022-MT20-110F1CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 48
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-MT20-110F1CF拓展信息








哦! 它是空的。