806-022-MT22-5FCB详情
Glenair 806-022-MT22-5FCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Screw connection
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.2 - 2.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-MT22-5FCB拓展信息








哦! 它是空的。