806-022-MT24-97E2CF详情
Glenair 806-022-MT24-97E2CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
67
Degree of protection (IP)
IP20
Rated frequency
50 - 60
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-MT24-97E2CF拓展信息
806-022-MT24-97E2CF详情
Glenair 806-022-MT24-97E2CF重要参数规格及、参数值,及相似型号如下:
Built-in depth
67
Degree of protection (IP)
IP20
Rated frequency
50 - 60
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-MT24-97E2CF拓展信息