806-022-NF12-14STC详情
Glenair 806-022-NF12-14STC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Chrome
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Voltage type
AC/DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Other
Material front ring
Metal
Colour lens
Yellow
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-NF12-14STC拓展信息








哦! 它是空的。