注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21140.07249
10
¥20444.944383
25
¥20302.824609
50
¥20161.692756
100
¥19747.005641
500
¥18335.195581
806-022-NF14-20AP1CE详情
Glenair 806-022-NF14-20AP1CE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
36 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-NF14-20AP1CE拓展信息







哦! 它是空的。