806-022-NF16-4SCB详情
Glenair 806-022-NF16-4SCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-NF16-4SCB拓展信息








哦! 它是空的。