806-022-NF22-140F2TD详情
Glenair 806-022-NF22-140F2TD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - -5
Degree of protection (IP)
IP65
Material of contact surface
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-NF22-140F2TD拓展信息








哦! 它是空的。