806-022-NF22-140FCE详情
Glenair 806-022-NF22-140FCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-NF22-140FCE拓展信息








哦! 它是空的。