注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22007.137686
10
¥21283.49873
25
¥21135.54988
50
¥20988.629476
100
¥20556.933867
500
¥19087.218074
806-022-NF8-1S2CC详情
Glenair 806-022-NF8-1S2CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-NF8-1S2CC拓展信息







哦! 它是空的。