注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25226.35827
10
¥24396.864868
25
¥24227.27395
50
¥24058.861911
100
¥23564.017542
500
¥21879.310629
806-022-Z111-4F2TA详情
Glenair 806-022-Z111-4F2TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
806-022-Z111-4F2TA拓展信息







哦! 它是空的。