注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥28250.396213
10
¥27321.46636
25
¥27131.545541
50
¥26942.944922
100
¥26388.780532
500
¥24502.117484
806-022-Z111-4PTD详情
Glenair 806-022-Z111-4PTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-022-Z111-4PTD拓展信息







哦! 它是空的。