806-022-Z114-21STD详情
Glenair 806-022-Z114-21STD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-022-Z114-21STD拓展信息








哦! 它是空的。