806-022-Z120-4SCE详情
Glenair 806-022-Z120-4SCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Connectable conductor cross section multi-wired
1 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
长度
54.1
806-022-Z120-4SCE拓展信息








哦! 它是空的。