806-022-Z124-35S1CA详情
Glenair 806-022-Z124-35S1CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
400 - 690
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP2X
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
2
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
深度
75
宽度
227
高度
83
806-022-Z124-35S1CA拓展信息








哦! 它是空的。