806-026-02Z120-11D2E详情
Glenair 806-026-02Z120-11D2E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
2
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-026-02Z120-11D2E拓展信息








哦! 它是空的。