注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21988.556345
10
¥21265.528382
25
¥21117.704452
50
¥20970.908095
100
¥20539.576978
500
¥19071.102113
806-039-ME10E9-1PC详情
Glenair 806-039-ME10E9-1PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-ME10E9-1PC拓展信息







哦! 它是空的。