806-039-ME18E6-3PF详情
Glenair 806-039-ME18E6-3PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 110
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
2
Rated control supply voltage at AC 60 Hz
110 - 110
Voltage type for actuating
AC
Number of normally closed contacts as main contact
2
Rated operation current Ie at AC-1, 400 V
125
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-ME18E6-3PF拓展信息








哦! 它是空的。