806-039-ME22E-44SC详情
Glenair 806-039-ME22E-44SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
Explosion safety category for dust
None
Programmable
无
Explosion safety category for gas
None
Degree of protection (NEMA)
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-ME22E-44SC拓展信息








哦! 它是空的。