注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥80114.179314
10
¥77479.863941
25
¥76941.275011
50
¥76406.430001
100
¥74834.897162
500
¥69484.584179
806-039-ME24E43-8PC详情
Glenair 806-039-ME24E43-8PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-ME24E43-8PC拓展信息







哦! 它是空的。