806-039-MT22E30G5PD详情
Glenair 806-039-MT22E30G5PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-039-MT22E30G5PD拓展信息








哦! 它是空的。