806-039-MT22E4-44SE详情
Glenair 806-039-MT22E4-44SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-MT22E4-44SE拓展信息








哦! 它是空的。