806-039-MT22E-44PB详情
Glenair 806-039-MT22E-44PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-039-MT22E-44PB拓展信息








哦! 它是空的。