注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥80611.239204
10
¥77960.579503
25
¥77418.648959
50
¥76880.48556
100
¥75299.202309
500
¥69915.69388
806-039-MT22E-44PD详情
Glenair 806-039-MT22E-44PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3000 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
360 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-MT22E-44PD拓展信息







哦! 它是空的。