806-039-MT24E17-20ASB详情
Glenair 806-039-MT24E17-20ASB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
259027
Case Style
Lower Back Mount
Range
30 Hg VAC - 30 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-039-MT24E17-20ASB拓展信息








哦! 它是空的。