806-039-MT24E30-8SB详情
Glenair 806-039-MT24E30-8SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
可调节性
not adjustable
806-039-MT24E30-8SB拓展信息








哦! 它是空的。