注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24579.677234
10
¥23771.448002
25
¥23606.204569
50
¥23442.109801
100
¥22959.95083
500
¥21318.431604
806-039-NF10E-1PF详情
Glenair 806-039-NF10E-1PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-NF10E-1PF拓展信息







哦! 它是空的。