806-039-NF10E20-1PD详情
Glenair 806-039-NF10E20-1PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
41 - 53
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
63
Wrench width
70
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-NF10E20-1PD拓展信息








哦! 它是空的。