注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥71542.918311
10
¥69190.443239
25
¥68709.476904
50
¥68231.853925
100
¥66828.456339
500
¥62050.562989
806-039-NF22E-44SC详情
Glenair 806-039-NF22E-44SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.588
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
17 - 20.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-039-NF22E-44SC拓展信息







哦! 它是空的。