806-039-ZR22E-5SC详情
Glenair 806-039-ZR22E-5SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
806-039-ZR22E-5SC拓展信息








哦! 它是空的。