注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥20372.830423
10
¥19702.930778
25
¥19565.968994
50
¥19429.959278
100
¥19030.322509
500
¥17669.751634
806-040-ME20E28-28SCD详情
Glenair 806-040-ME20E28-28SCD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
Key
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-ME20E28-28SCD拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。