806-040-MT10E9G1SCE详情
Glenair 806-040-MT10E9G1SCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
101510-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Receptacle, Female Sockets
颜色
Silver
紧固类型
Threaded
子类别
Circular Connectors
方向
E
外壳完成
Nickel/PTFE
产品类别
Circular MIL Spec Strain Reliefs & Adapters
特征
Ground
产品类别
Circular MIL Spec Strain Reliefs & Adapters
806-040-MT10E9G1SCE拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。