806-040-MT14E25G20APTB详情
Glenair 806-040-MT14E25G20APTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Contact Finish Mating
Gold
Contact Materials
Copper Alloy
Product Status
活跃
厂商
Glenair
Primary Material
Metal
Package
零售包装
系列
806
操作温度
-65°C ~ 175°C
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
B
外壳完成
Nickel/PTFE
特征
Ground
806-040-MT14E25G20APTB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。