806-040-MT16E30G2PTC详情
Glenair 806-040-MT16E30G2PTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Pollution degree
3
Rated surge voltage
0.8
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-040-MT16E30G2PTC拓展信息
907-029Z1611-1G2
Glenair
801-011-07NF6-7SA
Glenair
231-100-H0Z109-98PN
Glenair
231-100-H0Z113-04CN
Glenair
801-010-07M5-3SA
Glenair
G9095-17NF
Glenair
941-005MH53P
Glenair
390HS005NF1708D6
Glenair
803-005-02ZN5-3SX
Glenair
801-011-02C10-26SD
Glenair








哦! 它是空的。