806-040-MT18E34-21STE详情
Glenair 806-040-MT18E34-21STE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
13.72 mm
Minimum Cable Diameter (mm)
10.16 mm
Angle
Straight
Manufacturer Part Number
TCF050-54AL
Approvals
CSA
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
组成
Metallic
806-040-MT18E34-21STE拓展信息








哦! 它是空的。